Vishay Intertechnology, Inc. RES 51.1 OHM 1/2W .5% AXIAL CMF5551R100DHR6

Description
RES 51.1ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/2W .5% AXIAL - CMF5551R100DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/2W .5% AXIAL
CMF5551R100DHR6
RES 51.1 OHM 1/2W .5% AXIAL CMF5551R100DHR6
RES 51.1ohm 1/2W .5% AXIAL

RES 51.1ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5551R100DHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5551R100DHR6TR-ND
Through Hole Resistors 541-CMF5551R100DHR6TR-ND
51.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5551R100DHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5551R100DHR6CT-ND
Through Hole Resistors 541-CMF5551R100DHR6CT-ND
51.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,51.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6162 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6162
Resistor,metal Film,51.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6162
Resistor,Metal Film,51.1Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,51.1Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551R100DHR6 541-CMF5551R100DHR6TR-ND 41C6162
Product Name RES 51.1 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,51.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details