Vishay Intertechnology, Inc. Metal Film Resistors - CMF5551R100DHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5551R100DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5551R100DHBF
Metal Film Resistors - CMF5551R100DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5551R100DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551R100DHBF-ND
Through Hole Resistors CMF5551R100DHBF-ND
51.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,51.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6160
Resistor,metal Film,51.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6160
Resistor,Metal Film,51.1Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,51.1Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551R100DHBF CMF5551R100DHBF-ND 41C6160
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,51.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details