Vishay Intertechnology, Inc. RES 51 OHM 1/2W 5% AXIAL CMF5551R000JKR6

Description
RES 51ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 51ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1/2W 5% AXIAL - CMF5551R000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/2W 5% AXIAL
CMF5551R000JKR6
RES 51 OHM 1/2W 5% AXIAL CMF5551R000JKR6
RES 51ohm 1/2W 5% AXIAL

RES 51ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551R000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551R000JKR6-ND
Through Hole Resistors CMF5551R000JKR6-ND
51 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 51 5% T-1 Re6 Vishay - 68P9257 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 51 5% T-1 Re6 Vishay
68P9257
Cmf-55 51 5% T-1 Re6 Vishay 68P9257
CMF-55 51 5% T-1 RE6

CMF-55 51 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551R000JKR6 CMF5551R000JKR6-ND 68P9257
Product Name RES 51 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 51 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details