Vishay Intertechnology, Inc. RES 51 OHM 1/2W 5% AXIAL CMF5551R000JKEB

Description
RES 51ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 51ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1/2W 5% AXIAL - CMF5551R000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/2W 5% AXIAL
CMF5551R000JKEB
RES 51 OHM 1/2W 5% AXIAL CMF5551R000JKEB
RES 51ohm 1/2W 5% AXIAL

RES 51ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551R000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551R000JKEB-ND
Through Hole Resistors CMF5551R000JKEB-ND
51 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 51 5% T-1 Eb E3 Vishay - 68P9255 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 51 5% T-1 Eb E3 Vishay
68P9255
Cmf-55 51 5% T-1 Eb E3 Vishay 68P9255
CMF-55 51 5% T-1 EB e3

CMF-55 51 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551R000JKEB CMF5551R000JKEB-ND 68P9255
Product Name RES 51 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 51 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details