Vishay Intertechnology, Inc. RES 51 OHM 1/2W 5% AXIAL CMF5551R000JKEA

Description
RES 51ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 51ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1/2W 5% AXIAL - CMF5551R000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/2W 5% AXIAL
CMF5551R000JKEA
RES 51 OHM 1/2W 5% AXIAL CMF5551R000JKEA
RES 51ohm 1/2W 5% AXIAL

RES 51ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551R000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551R000JKEA-ND
Through Hole Resistors CMF5551R000JKEA-ND
51 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5551R000JKEA CMF5551R000JKEA-ND
Product Name RES 51 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details