Vishay Intertechnology, Inc. Through Hole Resistors CMF5551R000FKR639

Description
51 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
51 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5551R000FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551R000FKR639-ND
Through Hole Resistors CMF5551R000FKR639-ND
51 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5551R000FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5551R000FKR639
Metal Film Resistors - CMF5551R000FKR639
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 51 Ohm, +/1 Percent, 100 Ppm Vishay - 41C6151 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 51 Ohm, +/1 Percent, 100 Ppm Vishay
41C6151
Cmf55, 51 Ohm, +/1 Percent, 100 Ppm Vishay 41C6151
CMF55, 51 Ohm, +/- 1 Percent, 100 ppm

CMF55, 51 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551R000FKR639-ND CMF5551R000FKR639 41C6151
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 51 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details