Vishay Intertechnology, Inc. RES 51 OHM 1/2W 1% AXIAL CMF5551R000FKEK

Description
RES 51ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 51ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1/2W 1% AXIAL - CMF5551R000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/2W 1% AXIAL
CMF5551R000FKEK
RES 51 OHM 1/2W 1% AXIAL CMF5551R000FKEK
RES 51ohm 1/2W 1% AXIAL

RES 51ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551R000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551R000FKEK-ND
Through Hole Resistors CMF5551R000FKEK-ND
51 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 51 1% T-1 Ek E3 Vishay - 48P6904 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 51 1% T-1 Ek E3 Vishay
48P6904
Cmf-55 51 1% T-1 Ek E3 Vishay 48P6904
CMF-55 51 1% T-1 EK e3

CMF-55 51 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551R000FKEK CMF5551R000FKEK-ND 48P6904
Product Name RES 51 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 51 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details