Vishay Intertechnology, Inc. RES 51.7K OHM 1/2W .1% AXIAL CMF5551K700BEEA70

Description
RES 51.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.7K OHM 1/2W .1% AXIAL - CMF5551K700BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.7K OHM 1/2W .1% AXIAL
CMF5551K700BEEA70
RES 51.7K OHM 1/2W .1% AXIAL CMF5551K700BEEA70
RES 51.7Kohm 1/2W .1% AXIAL

RES 51.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551K700BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551K700BEEA70-ND
Through Hole Resistors CMF5551K700BEEA70-ND
51.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 51.7K .1% T-9 Ea E3 Vishay - 68P9245 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 51.7K .1% T-9 Ea E3 Vishay
68P9245
Cmf-55-70 51.7K .1% T-9 Ea E3 Vishay 68P9245
CMF-55-70 51.7K .1% T-9 EA e3

CMF-55-70 51.7K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551K700BEEA70 CMF5551K700BEEA70-ND 68P9245
Product Name RES 51.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 51.7K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details