Vishay Intertechnology, Inc. RES 51.3K OHM 1/2W 0.1% AXIAL CMF5551K300BHBF

Description
RES 51.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 51.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.3K OHM 1/2W 0.1% AXIAL - CMF5551K300BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.3K OHM 1/2W 0.1% AXIAL
CMF5551K300BHBF
RES 51.3K OHM 1/2W 0.1% AXIAL CMF5551K300BHBF
RES 51.3Kohm 1/2W 0.1% AXIAL

RES 51.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551K300BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551K300BHBF-ND
Through Hole Resistors CMF5551K300BHBF-ND
51.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5551K300BHBF CMF5551K300BHBF-ND
Product Name RES 51.3K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details