Vishay Intertechnology, Inc. Through Hole Resistors CMF5551K100FHEB

Description
51.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
51.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF51.1KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF51.1KHFCT-ND
Through Hole Resistors CMF51.1KHFCT-ND
51.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF51.1KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF51.1KHFTR-ND
Through Hole Resistors CMF51.1KHFTR-ND
51.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 51.1K OHM 1% 50PPM 1/2W - CMF5551K100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1% 50PPM 1/2W
CMF5551K100FHEB
RES 51.1K OHM 1% 50PPM 1/2W CMF5551K100FHEB
RES 51.1Kohm 1% 50PPM 1/2W

RES 51.1Kohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 51.1K 1% T-2 Eb E3 Vishay - 68P9231 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 51.1K 1% T-2 Eb E3 Vishay
68P9231
Cmf-55 51.1K 1% T-2 Eb E3 Vishay 68P9231
CMF-55 51.1K 1% T-2 EB e3

CMF-55 51.1K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF51.1KHFCT-ND CMF5551K100FHEB 68P9231
Product Name Through Hole Resistors RES 51.1K OHM 1% 50PPM 1/2W Cmf-55 51.1K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details