Vishay Intertechnology, Inc. RES 51.1K OHM 1/2W .5% AXIAL CMF5551K100DHR6

Description
RES 51.1Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/2W .5% AXIAL - CMF5551K100DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/2W .5% AXIAL
CMF5551K100DHR6
RES 51.1K OHM 1/2W .5% AXIAL CMF5551K100DHR6
RES 51.1Kohm 1/2W .5% AXIAL

RES 51.1Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551K100DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551K100DHR6-ND
Through Hole Resistors CMF5551K100DHR6-ND
51.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,51.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6131
Resistor,metal Film,51.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6131
Resistor,Metal Film,51.1KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,51.1KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551K100DHR6 CMF5551K100DHR6-ND 41C6131
Product Name RES 51.1K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,51.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details