Vishay Intertechnology, Inc. RES 51.1K OHM 1/2W .25% AXIAL CMF5551K100CHEK

Description
RES 51.1Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/2W .25% AXIAL - CMF5551K100CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/2W .25% AXIAL
CMF5551K100CHEK
RES 51.1K OHM 1/2W .25% AXIAL CMF5551K100CHEK
RES 51.1Kohm 1/2W .25% AXIAL

RES 51.1Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551K100CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551K100CHEK-ND
Through Hole Resistors CMF5551K100CHEK-ND
51.1 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 51.1K .25% T-2 Ek E3 Vishay - 68P9226 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 51.1K .25% T-2 Ek E3 Vishay
68P9226
Cmf-55 51.1K .25% T-2 Ek E3 Vishay 68P9226
CMF-55 51.1K .25% T-2 EK e3

CMF-55 51.1K .25% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551K100CHEK CMF5551K100CHEK-ND 68P9226
Product Name RES 51.1K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 51.1K .25% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers