Vishay Intertechnology, Inc. RES 51.1K OHM 1/2W .1% AXIAL CMF5551K100BHEA

Description
RES 51.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/2W .1% AXIAL - CMF5551K100BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/2W .1% AXIAL
CMF5551K100BHEA
RES 51.1K OHM 1/2W .1% AXIAL CMF5551K100BHEA
RES 51.1Kohm 1/2W .1% AXIAL

RES 51.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551K100BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551K100BHEA-ND
Through Hole Resistors CMF5551K100BHEA-ND
51.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 51.1K .1% T-2 Ea E3 Vishay - 68P9222 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 51.1K .1% T-2 Ea E3 Vishay
68P9222
Cmf-55 51.1K .1% T-2 Ea E3 Vishay 68P9222
CMF-55 51.1K .1% T-2 EA e3

CMF-55 51.1K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551K100BHEA CMF5551K100BHEA-ND 68P9222
Product Name RES 51.1K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 51.1K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details