Vishay Intertechnology, Inc. RES 51K OHM 1/2W 5% AXIAL CMF5551K000JLEK

Description
RES 51Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 51Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 1/2W 5% AXIAL - CMF5551K000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1/2W 5% AXIAL
CMF5551K000JLEK
RES 51K OHM 1/2W 5% AXIAL CMF5551K000JLEK
RES 51Kohm 1/2W 5% AXIAL

RES 51Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551K000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551K000JLEK-ND
Through Hole Resistors CMF5551K000JLEK-ND
51 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 51K 5% T-0 Ek E3 Vishay - 68P9219 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 51K 5% T-0 Ek E3 Vishay
68P9219
Cmf-55 51K 5% T-0 Ek E3 Vishay 68P9219
CMF-55 51K 5% T-0 EK e3

CMF-55 51K 5% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551K000JLEK CMF5551K000JLEK-ND 68P9219
Product Name RES 51K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 51K 5% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details