Vishay Intertechnology, Inc. RES 51K OHM 1/2W 5% AXIAL CMF5551K000JKEB

Description
RES 51Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 51Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 1/2W 5% AXIAL - CMF5551K000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1/2W 5% AXIAL
CMF5551K000JKEB
RES 51K OHM 1/2W 5% AXIAL CMF5551K000JKEB
RES 51Kohm 1/2W 5% AXIAL

RES 51Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5551K000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551K000JKEB-ND
Through Hole Resistors CMF5551K000JKEB-ND
51 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5551K000JKEB CMF5551K000JKEB-ND
Product Name RES 51K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details