Vishay Intertechnology, Inc. Through Hole Resistors CMF55512R00FKEK39

Description
512 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
512 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55512R00FKEK39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55512R00FKEK39-ND
Through Hole Resistors CMF55512R00FKEK39-ND
512 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

512 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55512R00FKEK39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55512R00FKEK39
Metal Film Resistors - CMF55512R00FKEK39
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-39 512 1% T-1 Ek E3 Vishay - 68P9351 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 512 1% T-1 Ek E3 Vishay
68P9351
Cmf-55-39 512 1% T-1 Ek E3 Vishay 68P9351
CMF-55-39 512 1% T-1 EK e3

CMF-55-39 512 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55512R00FKEK39-ND CMF55512R00FKEK39 68P9351
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-39 512 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 512 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details