Vishay Intertechnology, Inc. RES 512 OHM 1/2W 1% AXIAL CMF55512R00FKBF39

Description
RES 512ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 512ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 512 OHM 1/2W 1% AXIAL - CMF55512R00FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 512 OHM 1/2W 1% AXIAL
CMF55512R00FKBF39
RES 512 OHM 1/2W 1% AXIAL CMF55512R00FKBF39
RES 512ohm 1/2W 1% AXIAL

RES 512ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55512R00FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55512R00FKBF39-ND
Through Hole Resistors CMF55512R00FKBF39-ND
512 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

512 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 512 Ohm, +/1 Percent, 100 Ppm Vishay - 41C6258 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 512 Ohm, +/1 Percent, 100 Ppm Vishay
41C6258
Cmf55, 512 Ohm, +/1 Percent, 100 Ppm Vishay 41C6258
CMF55, 512 Ohm, +/- 1 Percent, 100 ppm

CMF55, 512 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55512R00FKBF39 CMF55512R00FKBF39-ND 41C6258
Product Name RES 512 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 512 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 512 ohms 512 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details