Vishay Precision Group Metal Film Resistors - CMF55512R00BER7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55512R00BER7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55512R00BER7
Metal Film Resistors - CMF55512R00BER7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 512 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C6255 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 512 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C6255
Cmf55, 512 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C6255
CMF55, 512 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 512 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55512R00BER7 41C6255
Product Name Metal Film Resistors - Cmf55, 512 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details