Vishay Intertechnology, Inc. RES 512 OHM 1/2W 0.1% AXIAL CMF55512R00BER6

Description
RES 512ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 512ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 512 OHM 1/2W 0.1% AXIAL - CMF55512R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 512 OHM 1/2W 0.1% AXIAL
CMF55512R00BER6
RES 512 OHM 1/2W 0.1% AXIAL CMF55512R00BER6
RES 512ohm 1/2W 0.1% AXIAL

RES 512ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55512R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55512R00BER6-ND
Through Hole Resistors CMF55512R00BER6-ND
512 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

512 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55512R00BER6 CMF55512R00BER6-ND
Product Name RES 512 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 512 ohms 512 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details