Vishay Intertechnology, Inc. RES 511 OHM 1/2W 1% AXIAL CMF55511R00FKR6

Description
RES 511ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/2W 1% AXIAL - CMF55511R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/2W 1% AXIAL
CMF55511R00FKR6
RES 511 OHM 1/2W 1% AXIAL CMF55511R00FKR6
RES 511ohm 1/2W 1% AXIAL

RES 511ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55511R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55511R00FKR6-ND
Through Hole Resistors CMF55511R00FKR6-ND
511 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
511 OHM 2W Resistor - 53-CMF55511R00FKR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
511 OHM 2W Resistor
53-CMF55511R00FKR6
511 OHM 2W Resistor 53-CMF55511R00FKR6
RES 511 OHM 1/2W 1% AXIAL Product overview: CMF55511R00FKR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 511 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 511 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55511R00FKR6 can be used for catalog matching and distributor lookup.

RES 511 OHM 1/2W 1% AXIAL Product overview: CMF55511R00FKR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 511 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 511 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55511R00FKR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,511Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6247 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6247
Resistor,metal Film,511Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6247
Resistor,Metal Film,511Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,511Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF55511R00FKR6 CMF55511R00FKR6-ND 53-CMF55511R00FKR6 41C6247
Product Name RES 511 OHM 1/2W 1% AXIAL Through Hole Resistors 511 OHM 2W Resistor Resistor,metal Film,511Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details