Vishay Intertechnology, Inc. RES 511 OHM 1/2W 1% AXIAL CMF55511R00FKEB39

Description
RES 511ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/2W 1% AXIAL - CMF55511R00FKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/2W 1% AXIAL
CMF55511R00FKEB39
RES 511 OHM 1/2W 1% AXIAL CMF55511R00FKEB39
RES 511ohm 1/2W 1% AXIAL

RES 511ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55511R00FKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55511R00FKEB39-ND
Through Hole Resistors CMF55511R00FKEB39-ND
511 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 511 1% T-1 Eb E3 Vishay - 68P9337 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 511 1% T-1 Eb E3 Vishay
68P9337
Cmf-55-39 511 1% T-1 Eb E3 Vishay 68P9337
CMF-55-39 511 1% T-1 EB e3

CMF-55-39 511 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55511R00FKEB39 CMF55511R00FKEB39-ND 68P9337
Product Name RES 511 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 511 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers