Vishay Precision Group RES 511 OHM 1% 50PPM 1/2W CMF55511R00FHEB

Description
RES 511ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 511ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1% 50PPM 1/2W - CMF55511R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1% 50PPM 1/2W
CMF55511R00FHEB
RES 511 OHM 1% 50PPM 1/2W CMF55511R00FHEB
RES 511ohm 1% 50PPM 1/2W

RES 511ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - 541-CMF55511R00FHEBTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55511R00FHEBTB-ND
Through Hole Resistors 541-CMF55511R00FHEBTB-ND
511 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55511R00FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55511R00FHEBCT-ND
Through Hole Resistors 541-CMF55511R00FHEBCT-ND
511 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 511 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8170 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 511 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8170
Resistor, Metal Film, 511 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8170
RESISTOR, METAL FILM, 511 OHM, 500 MW, 1%, FULL REEL; Resistance:511ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 511 OHM, 500 MW, 1%, FULL REEL; Resistance:511ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 511 Ohm, 500Mw, 1%; Resistance Vishay - 68P9332 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 511 Ohm, 500Mw, 1%; Resistance Vishay
68P9332
Metal Film Resistor, 511 Ohm, 500Mw, 1%; Resistance Vishay 68P9332
METAL FILM RESISTOR, 511 OHM, 500mW, 1%; Resistance:511ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 511 OHM, 500mW, 1%; Resistance:511ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF55511R00FHEB 541-CMF55511R00FHEBTB-ND 83R8170 68P9332
Product Name RES 511 OHM 1% 50PPM 1/2W Through Hole Resistors Resistor, Metal Film, 511 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 511 Ohm, 500Mw, 1%; Resistance Vishay
Resistance Range 511 ohms 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers