Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF55511R00DHR8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55511R00DHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55511R00DHR8
Vishay/DaleMetal Film Resistors - CMF55511R00DHR8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 511 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C6241 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 511 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C6241
Cmf55, 511 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C6241
CMF55, 511 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 511 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55511R00DHR8 41C6241
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 511 Ohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details