Vishay Intertechnology, Inc. Through Hole Resistors CMF55511R00DHBF

Description
511 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
511 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55511R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55511R00DHBF-ND
Through Hole Resistors CMF55511R00DHBF-ND
511 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55511R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55511R00DHBF
Metal Film Resistors - CMF55511R00DHBF
Metal Film Resistors - Through Hole CMF-55 511 .5% T-2 B14

Metal Film Resistors - Through Hole CMF-55 511 .5% T-2 B14

Supplier's Site
Resistor,metal Film,511Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6238
Resistor,metal Film,511Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6238
Resistor,Metal Film,511Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,511Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55511R00DHBF-ND CMF55511R00DHBF 41C6238
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,511Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details