Vishay Precision Group Metal Film Resistors - CMF55511R00BHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55511R00BHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55511R00BHWF
Metal Film Resistors - CMF55511R00BHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 511 Ohm, +/0.1 Percent, 50 Ppm Vishay - 41C6236 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 511 Ohm, +/0.1 Percent, 50 Ppm Vishay
41C6236
Cmf55, 511 Ohm, +/0.1 Percent, 50 Ppm Vishay 41C6236
CMF55, 511 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 511 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55511R00BHWF 41C6236
Product Name Metal Film Resistors - Cmf55, 511 Ohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details