Vishay Intertechnology, Inc. Metal Film Resistors - CMF55511R00BHR6

Description
Metal Film Resistors - Through Hole 1/4watt 511ohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 511ohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55511R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55511R00BHR6
Metal Film Resistors - CMF55511R00BHR6
Metal Film Resistors - Through Hole 1/4watt 511ohms .1%

Metal Film Resistors - Through Hole 1/4watt 511ohms .1%

Supplier's Site
Through Hole Resistors - CMF55511R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55511R00BHR6-ND
Through Hole Resistors CMF55511R00BHR6-ND
511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,511Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6230 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C6230
Resistor,metal Film,511Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C6230
Resistor,Metal Film,511Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,511Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55511R00BHR6 CMF55511R00BHR6-ND 41C6230
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,511Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details