Vishay Intertechnology, Inc. Through Hole Resistors CMF55511R00BHEK

Description
511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55511R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55511R00BHEK-ND
Through Hole Resistors CMF55511R00BHEK-ND
511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 511 OHM 1/2W .1% AXIAL - CMF55511R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/2W .1% AXIAL
CMF55511R00BHEK
RES 511 OHM 1/2W .1% AXIAL CMF55511R00BHEK
RES 511ohm 1/2W .1% AXIAL

RES 511ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 511 .1% T-2 Ek E3 Vishay - 68P9326 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 511 .1% T-2 Ek E3 Vishay
68P9326
Cmf-55 511 .1% T-2 Ek E3 Vishay 68P9326
CMF-55 511 .1% T-2 EK e3

CMF-55 511 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55511R00BHEK-ND CMF55511R00BHEK 68P9326
Product Name Through Hole Resistors RES 511 OHM 1/2W .1% AXIAL Cmf-55 511 .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details