Vishay Intertechnology, Inc. RES 511 OHM 1/2W .1% AXIAL CMF55511R00BHEA70

Description
RES 511ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/2W .1% AXIAL - CMF55511R00BHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/2W .1% AXIAL
CMF55511R00BHEA70
RES 511 OHM 1/2W .1% AXIAL CMF55511R00BHEA70
RES 511ohm 1/2W .1% AXIAL

RES 511ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55511R00BHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55511R00BHEA70-ND
Through Hole Resistors CMF55511R00BHEA70-ND
511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 511 .1% T-2 Ea E3 Vishay - 68P9323 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 511 .1% T-2 Ea E3 Vishay
68P9323
Cmf-55-70 511 .1% T-2 Ea E3 Vishay 68P9323
CMF-55-70 511 .1% T-2 EA e3

CMF-55-70 511 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55511R00BHEA70 CMF55511R00BHEA70-ND 68P9323
Product Name RES 511 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 511 .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details