Vishay Intertechnology, Inc. Through Hole Resistors CMF55511R00BHEA

Description
511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55511R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55511R00BHEA-ND
Through Hole Resistors CMF55511R00BHEA-ND
511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55511R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55511R00BHEA
Metal Film Resistors - CMF55511R00BHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 511 .1% T-2 Ea E3 Vishay - 68P9322 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 511 .1% T-2 Ea E3 Vishay
68P9322
Cmf-55 511 .1% T-2 Ea E3 Vishay 68P9322
CMF-55 511 .1% T-2 EA e3

CMF-55 511 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55511R00BHEA-ND CMF55511R00BHEA 68P9322
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 511 .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details