Vishay Intertechnology, Inc. Through Hole Resistors CMF55511R00BHBF

Description
511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55511R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55511R00BHBF-ND
Through Hole Resistors CMF55511R00BHBF-ND
511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 511 OHM 1/2W .1% AXIAL - CMF55511R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/2W .1% AXIAL
CMF55511R00BHBF
RES 511 OHM 1/2W .1% AXIAL CMF55511R00BHBF
RES 511ohm 1/2W .1% AXIAL

RES 511ohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,511Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C6228
Resistor,metal Film,511Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C6228
Resistor,Metal Film,511Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,511Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55511R00BHBF-ND CMF55511R00BHBF 41C6228
Product Name Through Hole Resistors RES 511 OHM 1/2W .1% AXIAL Resistor,metal Film,511Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers