Vishay Intertechnology, Inc. RES 511K OHM 1/2W 1% AXIAL CMF55511K00FKR6

Description
RES 511Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1/2W 1% AXIAL - CMF55511K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/2W 1% AXIAL
CMF55511K00FKR6
RES 511K OHM 1/2W 1% AXIAL CMF55511K00FKR6
RES 511Kohm 1/2W 1% AXIAL

RES 511Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55511K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55511K00FKR6-ND
Through Hole Resistors CMF55511K00FKR6-ND
511 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6225
Resistor,metal Film,5.11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6225
Resistor,Metal Film,5.11MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.11MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55511K00FKR6 CMF55511K00FKR6-ND 41C6225
Product Name RES 511K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details