Vishay Intertechnology, Inc. RES 511K OHM 1/2W 1% AXIAL CMF55511K00FKEB

Description
RES 511Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1/2W 1% AXIAL - CMF55511K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/2W 1% AXIAL
CMF55511K00FKEB
RES 511K OHM 1/2W 1% AXIAL CMF55511K00FKEB
RES 511Kohm 1/2W 1% AXIAL

RES 511Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55511K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55511K00FKEB-ND
Through Hole Resistors CMF55511K00FKEB-ND
511 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 511K 1% T-1 Eb E3 Vishay - 48P6912 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 511K 1% T-1 Eb E3 Vishay
48P6912
Cmf-55 511K 1% T-1 Eb E3 Vishay 48P6912
CMF-55 511K 1% T-1 EB e3

CMF-55 511K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55511K00FKEB CMF55511K00FKEB-ND 48P6912
Product Name RES 511K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 511K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details