Vishay Precision Group Metal Film Resistors - CMF55511K00FHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55511K00FHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55511K00FHWF
Metal Film Resistors - CMF55511K00FHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 511 Kohm, +/1 Percent, 50 Ppm Vishay - 41C6222 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 511 Kohm, +/1 Percent, 50 Ppm Vishay
41C6222
Cmf55, 511 Kohm, +/1 Percent, 50 Ppm Vishay 41C6222
CMF55, 511 kOhm, +/- 1 Percent, 50 ppm

CMF55, 511 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55511K00FHWF 41C6222
Product Name Metal Film Resistors - Cmf55, 511 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details