Vishay Intertechnology, Inc. Through Hole Resistors CMF55511K00FHBF

Description
511 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
511 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55511K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55511K00FHBF-ND
Through Hole Resistors CMF55511K00FHBF-ND
511 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55511K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55511K00FHBF
Metal Film Resistors - CMF55511K00FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,511Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6218 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C6218
Resistor,metal Film,511Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C6218
Resistor,Metal Film,511KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,511KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55511K00FHBF-ND CMF55511K00FHBF 41C6218
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,511Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details