Vishay Intertechnology, Inc. RES 511K OHM 1/2W .5% AXIAL CMF55511K00DHR6

Description
RES 511Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1/2W .5% AXIAL - CMF55511K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/2W .5% AXIAL
CMF55511K00DHR6
RES 511K OHM 1/2W .5% AXIAL CMF55511K00DHR6
RES 511Kohm 1/2W .5% AXIAL

RES 511Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55511K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55511K00DHR6-ND
Through Hole Resistors CMF55511K00DHR6-ND
511 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,511Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6214 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6214
Resistor,metal Film,511Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6214
Resistor,Metal Film,511KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,511KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55511K00DHR6 CMF55511K00DHR6-ND 41C6214
Product Name RES 511K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,511Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details