Vishay Intertechnology, Inc. Through Hole Resistors CMF55510R00JLEK

Description
510 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
510 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55510R00JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55510R00JLEK-ND
Through Hole Resistors CMF55510R00JLEK-ND
510 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF55510R00JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55510R00JLEK
Vishay/DaleMetal Film Resistors - CMF55510R00JLEK
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 510 5% T-0 EK e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 510 5% T-0 EK e3

Supplier's Site
Cmf-55 510 5% T-0 Ek E3 Vishay - 68P9302 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 510 5% T-0 Ek E3 Vishay
68P9302
Cmf-55 510 5% T-0 Ek E3 Vishay 68P9302
CMF-55 510 5% T-0 EK e3

CMF-55 510 5% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55510R00JLEK-ND CMF55510R00JLEK 68P9302
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-55 510 5% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details