Vishay Precision Group Metal Film Resistors - CMF55510R00JKKA

Description
Metal Film Resistors - Through Hole CMF-55 510 5% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 510 5% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55510R00JKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55510R00JKKA
Metal Film Resistors - CMF55510R00JKKA
Metal Film Resistors - Through Hole CMF-55 510 5% T-1 K36

Metal Film Resistors - Through Hole CMF-55 510 5% T-1 K36

Supplier's Site
Cmf-55 510 5% T-1 K36 Vishay - 68P9301 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 510 5% T-1 K36 Vishay
68P9301
Cmf-55 510 5% T-1 K36 Vishay 68P9301
CMF-55 510 5% T-1 K36

CMF-55 510 5% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55510R00JKKA 68P9301
Product Name Metal Film Resistors - Cmf-55 510 5% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers