Vishay Intertechnology, Inc. RES 510 OHM 1/2W 5% AXIAL CMF55510R00JKBF

Description
RES 510ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/2W 5% AXIAL - CMF55510R00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/2W 5% AXIAL
CMF55510R00JKBF
RES 510 OHM 1/2W 5% AXIAL CMF55510R00JKBF
RES 510ohm 1/2W 5% AXIAL

RES 510ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55510R00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55510R00JKBF-ND
Through Hole Resistors CMF55510R00JKBF-ND
510 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 510 5% T-1 B14 Vishay - 68P9300 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 510 5% T-1 B14 Vishay
68P9300
Cmf-55 510 5% T-1 B14 Vishay 68P9300
CMF-55 510 5% T-1 B14

CMF-55 510 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55510R00JKBF CMF55510R00JKBF-ND 68P9300
Product Name RES 510 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 510 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details