Vishay Intertechnology, Inc. RES 510 OHM 1/2W 1% AXIAL CMF55510R00FKBF

Description
RES 510ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/2W 1% AXIAL - CMF55510R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/2W 1% AXIAL
CMF55510R00FKBF
RES 510 OHM 1/2W 1% AXIAL CMF55510R00FKBF
RES 510ohm 1/2W 1% AXIAL

RES 510ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55510R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55510R00FKBF-ND
Through Hole Resistors CMF55510R00FKBF-ND
510 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 510 Ohm, +/1 Percent, 100 Ppm Vishay - 41C6206 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 510 Ohm, +/1 Percent, 100 Ppm Vishay
41C6206
Cmf55, 510 Ohm, +/1 Percent, 100 Ppm Vishay 41C6206
CMF55, 510 Ohm, +/- 1 Percent, 100 ppm

CMF55, 510 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55510R00FKBF CMF55510R00FKBF-ND 41C6206
Product Name RES 510 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 510 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details