Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF55510R00FHR8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55510R00FHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55510R00FHR8
Vishay/DaleMetal Film Resistors - CMF55510R00FHR8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 510 Ohm, +/1 Percent, 50 Ppm Vishay - 41C6204 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 510 Ohm, +/1 Percent, 50 Ppm Vishay
41C6204
Cmf55, 510 Ohm, +/1 Percent, 50 Ppm Vishay 41C6204
CMF55, 510 Ohm, +/- 1 Percent, 50 ppm

CMF55, 510 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55510R00FHR8 41C6204
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 510 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details