Vishay Intertechnology, Inc. RES 510 OHM 1/2W 1% AXIAL CMF55510R00FHR6

Description
RES 510ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/2W 1% AXIAL - CMF55510R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/2W 1% AXIAL
CMF55510R00FHR6
RES 510 OHM 1/2W 1% AXIAL CMF55510R00FHR6
RES 510ohm 1/2W 1% AXIAL

RES 510ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55510R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55510R00FHR6-ND
Through Hole Resistors CMF55510R00FHR6-ND
510 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 510 Ohm, +/1 Percent, 50 Ppm Vishay - 41C6202 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 510 Ohm, +/1 Percent, 50 Ppm Vishay
41C6202
Cmf55, 510 Ohm, +/1 Percent, 50 Ppm Vishay 41C6202
CMF55, 510 Ohm, +/- 1 Percent, 50 ppm

CMF55, 510 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55510R00FHR6 CMF55510R00FHR6-ND 41C6202
Product Name RES 510 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 510 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details