Vishay Precision Group Metal Film Resistors - CMF55510K00JKKA

Description
Metal Film Resistors - Through Hole CMF-55 510K 5% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 510K 5% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55510K00JKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55510K00JKKA
Metal Film Resistors - CMF55510K00JKKA
Metal Film Resistors - Through Hole CMF-55 510K 5% T-1 K36

Metal Film Resistors - Through Hole CMF-55 510K 5% T-1 K36

Supplier's Site
Cmf-55 510K 5% T-1 K36 Vishay - 68P9286 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 510K 5% T-1 K36 Vishay
68P9286
Cmf-55 510K 5% T-1 K36 Vishay 68P9286
CMF-55 510K 5% T-1 K36

CMF-55 510K 5% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55510K00JKKA 68P9286
Product Name Metal Film Resistors - Cmf-55 510K 5% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers