Vishay Intertechnology, Inc. RES 510K OHM 1/2W 1% AXIAL CMF55510K00FKRE

Description
RES 510Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1/2W 1% AXIAL - CMF55510K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/2W 1% AXIAL
CMF55510K00FKRE
RES 510K OHM 1/2W 1% AXIAL CMF55510K00FKRE
RES 510Kohm 1/2W 1% AXIAL

RES 510Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55510K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55510K00FKRE-ND
Through Hole Resistors CMF55510K00FKRE-ND
510 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55510K00FKRE CMF55510K00FKRE-ND
Product Name RES 510K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details