Vishay Intertechnology, Inc. Through Hole Resistors CMF5550R500BEEK

Description
50.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
50.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5550R500BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550R500BEEK-ND
Through Hole Resistors CMF5550R500BEEK-ND
50.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 50.5 OHM 1/2W .1% AXIAL - CMF5550R500BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5 OHM 1/2W .1% AXIAL
CMF5550R500BEEK
RES 50.5 OHM 1/2W .1% AXIAL CMF5550R500BEEK
RES 50.5ohm 1/2W .1% AXIAL

RES 50.5ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 50.5 .1% T-9 Ek E3 Vishay - 68P9192 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 50.5 .1% T-9 Ek E3 Vishay
68P9192
Cmf-55 50.5 .1% T-9 Ek E3 Vishay 68P9192
CMF-55 50.5 .1% T-9 EK e3

CMF-55 50.5 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5550R500BEEK-ND CMF5550R500BEEK 68P9192
Product Name Through Hole Resistors RES 50.5 OHM 1/2W .1% AXIAL Cmf-55 50.5 .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 50.5 ohms 50.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details