Vishay Intertechnology, Inc. RES 50.5 OHM 1/2W .1% AXIAL CMF5550R500BEEA

Description
RES 50.5ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 50.5ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5 OHM 1/2W .1% AXIAL - CMF5550R500BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5 OHM 1/2W .1% AXIAL
CMF5550R500BEEA
RES 50.5 OHM 1/2W .1% AXIAL CMF5550R500BEEA
RES 50.5ohm 1/2W .1% AXIAL

RES 50.5ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5550R500BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550R500BEEA-ND
Through Hole Resistors CMF5550R500BEEA-ND
50.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 50.5 .1% T-9 Ea E3 Vishay - 68P9191 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 50.5 .1% T-9 Ea E3 Vishay
68P9191
Cmf-55 50.5 .1% T-9 Ea E3 Vishay 68P9191
CMF-55 50.5 .1% T-9 EA e3

CMF-55 50.5 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5550R500BEEA CMF5550R500BEEA-ND 68P9191
Product Name RES 50.5 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 50.5 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50.5 ohms 50.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details