Vishay Intertechnology, Inc. RES 50 OHM 1/2W 1% AXIAL CMF5550R000FKEK70

Description
RES 50ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1/2W 1% AXIAL - CMF5550R000FKEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/2W 1% AXIAL
CMF5550R000FKEK70
RES 50 OHM 1/2W 1% AXIAL CMF5550R000FKEK70
RES 50ohm 1/2W 1% AXIAL

RES 50ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-4226-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4226-ND
Through Hole Resistors 541-4226-ND
50 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5550R000FKEK70 541-4226-ND
Product Name RES 50 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details