Vishay Intertechnology, Inc. Through Hole Resistors CMF5550R000FKBF39

Description
50 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
50 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5550R000FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550R000FKBF39-ND
Through Hole Resistors CMF5550R000FKBF39-ND
50 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 50 OHM 1/2W 1% AXIAL - CMF5550R000FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/2W 1% AXIAL
CMF5550R000FKBF39
RES 50 OHM 1/2W 1% AXIAL CMF5550R000FKBF39
RES 50ohm 1/2W 1% AXIAL

RES 50ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 50 1% T-1 B14 Vishay - 68P9183 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 50 1% T-1 B14 Vishay
68P9183
Cmf-55-39 50 1% T-1 B14 Vishay 68P9183
CMF-55-39 50 1% T-1 B14

CMF-55-39 50 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5550R000FKBF39-ND CMF5550R000FKBF39 68P9183
Product Name Through Hole Resistors RES 50 OHM 1/2W 1% AXIAL Cmf-55-39 50 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details