Vishay Intertechnology, Inc. RES 50 OHM 1/2W 0.25% AXIAL CMF5550R000CHR6

Description
RES 50ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1/2W 0.25% AXIAL - CMF5550R000CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/2W 0.25% AXIAL
CMF5550R000CHR6
RES 50 OHM 1/2W 0.25% AXIAL CMF5550R000CHR6
RES 50ohm 1/2W 0.25% AXIAL

RES 50ohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5550R000CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550R000CHR6-ND
Through Hole Resistors CMF5550R000CHR6-ND
50 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 50 Ohm, +/0.25 Percent, 50 Ppm Vishay - 41C6063 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 50 Ohm, +/0.25 Percent, 50 Ppm Vishay
41C6063
Cmf55, 50 Ohm, +/0.25 Percent, 50 Ppm Vishay 41C6063
CMF55, 50 Ohm, +/- 0.25 Percent, 50 ppm

CMF55, 50 Ohm, +/- 0.25 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5550R000CHR6 CMF5550R000CHR6-ND 41C6063
Product Name RES 50 OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf55, 50 Ohm, +/0.25 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details