Vishay Intertechnology, Inc. Through Hole Resistors CMF5550R000CHEK

Description
50 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
50 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5550R000CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550R000CHEK-ND
Through Hole Resistors CMF5550R000CHEK-ND
50 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5550R000CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5550R000CHEK
Metal Film Resistors - CMF5550R000CHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 50 .25% T-2 Ek E3 Vishay - 68P9180 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 50 .25% T-2 Ek E3 Vishay
68P9180
Cmf-55 50 .25% T-2 Ek E3 Vishay 68P9180
CMF-55 50 .25% T-2 EK e3

CMF-55 50 .25% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5550R000CHEK-ND CMF5550R000CHEK 68P9180
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 50 .25% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details