Vishay Intertechnology, Inc. RES 50 OHM 1/2W 0.25% AXIAL CMF5550R000CHBF

Description
RES 50ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1/2W 0.25% AXIAL - CMF5550R000CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/2W 0.25% AXIAL
CMF5550R000CHBF
RES 50 OHM 1/2W 0.25% AXIAL CMF5550R000CHBF
RES 50ohm 1/2W 0.25% AXIAL

RES 50ohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5550R000CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550R000CHBF-ND
Through Hole Resistors CMF5550R000CHBF-ND
50 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 50 Ohm, +/0.25 Percent, 50 Ppm Vishay - 41C6062 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 50 Ohm, +/0.25 Percent, 50 Ppm Vishay
41C6062
Cmf55, 50 Ohm, +/0.25 Percent, 50 Ppm Vishay 41C6062
CMF55, 50 Ohm, +/- 0.25 Percent, 50 ppm

CMF55, 50 Ohm, +/- 0.25 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5550R000CHBF CMF5550R000CHBF-ND 41C6062
Product Name RES 50 OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf55, 50 Ohm, +/0.25 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers